Capital Lighting, Inc. 3650CU-443 Sconces-Double Candle 408806

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Crusted Umber Product Name: Two Light Sconce UPC: 841224059869 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Crusted Umber Product Name: Two Light Sconce UPC: 841224059869 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3650CU-443 Sconces-Double Candle - 408806 - Capital Lighting, Inc.
Columbus, OH, USA
3650CU-443 Sconces-Double Candle
408806
3650CU-443 Sconces-Double Candle 408806
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Crusted Umber Product Name: Two Light Sconce UPC: 841224059869 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.00
Extension: 6.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Crusted Umber
Product Name: Two Light Sconce
UPC: 841224059869
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408806
Product Name 3650CU-443 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details