Capital Lighting, Inc. 3658CU Semi-Flush Mts.-Bowl Style 408805

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Crusted Umber Product Name: Three Light Semi-Flush Fixture UPC: 841224060087 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Crusted Umber Product Name: Three Light Semi-Flush Fixture UPC: 841224060087 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
3658CU Semi-Flush Mts.-Bowl Style - 408805 - Capital Lighting, Inc.
Columbus, OH, USA
3658CU Semi-Flush Mts.-Bowl Style
408805
3658CU Semi-Flush Mts.-Bowl Style 408805
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Crusted Umber Product Name: Three Light Semi-Flush Fixture UPC: 841224060087 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Crusted Umber
Product Name: Three Light Semi-Flush Fixture
UPC: 841224060087
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408805
Product Name 3658CU Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details