Capital Lighting, Inc. 3657CU Pendants-Bowl Style 408802

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Crusted Umber Product Name: Three Light Pendant UPC: 841224060155 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Crusted Umber Product Name: Three Light Pendant UPC: 841224060155 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3657CU Pendants-Bowl Style - 408802 - Capital Lighting, Inc.
Columbus, OH, USA
3657CU Pendants-Bowl Style
408802
3657CU Pendants-Bowl Style 408802
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Crusted Umber Product Name: Three Light Pendant UPC: 841224060155 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Crusted Umber
Product Name: Three Light Pendant
UPC: 841224060155
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408802
Product Name 3657CU Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details