Capital Lighting, Inc. 3656CU-286 Mid. Chandeliers-Pillar Candle 408800

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 35.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Crusted Umber Product Name: Six Light Chandelier UPC: 841224060551 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 35.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Crusted Umber Product Name: Six Light Chandelier UPC: 841224060551 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3656CU-286 Mid. Chandeliers-Pillar Candle - 408800 - Capital Lighting, Inc.
Columbus, OH, USA
3656CU-286 Mid. Chandeliers-Pillar Candle
408800
3656CU-286 Mid. Chandeliers-Pillar Candle 408800
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 35.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Crusted Umber Product Name: Six Light Chandelier UPC: 841224060551 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 35.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Crusted Umber
Product Name: Six Light Chandelier
UPC: 841224060551
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408800
Product Name 3656CU-286 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details