Capital Lighting, Inc. 22260EMFL Flush Mounts-Bowl Style 408696

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Filbert Weight: 7.76 Product Name: Three Light Flush Mount UPC: 783209062689 Category: Flush Mount Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Filbert Weight: 7.76 Product Name: Three Light Flush Mount UPC: 783209062689 Category: Flush Mount Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22260EMFL Flush Mounts-Bowl Style - 408696 - Capital Lighting, Inc.
Columbus, OH, USA
22260EMFL Flush Mounts-Bowl Style
408696
22260EMFL Flush Mounts-Bowl Style 408696
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Filbert Weight: 7.76 Product Name: Three Light Flush Mount UPC: 783209062689 Category: Flush Mount Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Filbert
Weight: 7.76
Product Name: Three Light Flush Mount
UPC: 783209062689
Category: Flush Mount
Glass: Ember
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408696
Product Name 22260EMFL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details