Capital Lighting, Inc. 22261EMFL Semi-Flush Mts.-Bowl Style 408693

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Filbert Weight: 7.54 Product Name: Three Light Semi-Flush Mount UPC: 783209062696 Category: Semi-Flush Mount Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Filbert Weight: 7.54 Product Name: Three Light Semi-Flush Mount UPC: 783209062696 Category: Semi-Flush Mount Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22261EMFL Semi-Flush Mts.-Bowl Style - 408693 - Capital Lighting, Inc.
Columbus, OH, USA
22261EMFL Semi-Flush Mts.-Bowl Style
408693
22261EMFL Semi-Flush Mts.-Bowl Style 408693
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Filbert Weight: 7.54 Product Name: Three Light Semi-Flush Mount UPC: 783209062696 Category: Semi-Flush Mount Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Filbert
Weight: 7.54
Product Name: Three Light Semi-Flush Mount
UPC: 783209062696
Category: Semi-Flush Mount
Glass: Ember
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408693
Product Name 22261EMFL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details