Capital Lighting, Inc. 22262EMFL Pendants-Bowl Style 408691

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Filbert Weight: 20.94 Product Name: Three Light Pendant UPC: 783209062702 Category: Invert Bowl Pendant Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Filbert Weight: 20.94 Product Name: Three Light Pendant UPC: 783209062702 Category: Invert Bowl Pendant Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22262EMFL Pendants-Bowl Style - 408691 - Capital Lighting, Inc.
Columbus, OH, USA
22262EMFL Pendants-Bowl Style
408691
22262EMFL Pendants-Bowl Style 408691
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Filbert Weight: 20.94 Product Name: Three Light Pendant UPC: 783209062702 Category: Invert Bowl Pendant Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Filbert
Weight: 20.94
Product Name: Three Light Pendant
UPC: 783209062702
Category: Invert Bowl Pendant
Glass: Ember
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408691
Product Name 22262EMFL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details