Capital Lighting, Inc. 40123CDOB Exterior -Wall Mount 408689

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 5.95 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065222 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 5.95 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065222 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40123CDOB Exterior -Wall Mount - 408689 - Capital Lighting, Inc.
Columbus, OH, USA
40123CDOB Exterior -Wall Mount
408689
40123CDOB Exterior -Wall Mount 408689
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 5.95 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065222 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oriental Bronze
Weight: 5.95
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209065222
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408689
Product Name 40123CDOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details