Capital Lighting, Inc. 40143WGTR Exterior -Wall Mount 408688

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Weight: 6.83 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065314 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Weight: 6.83 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065314 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40143WGTR Exterior -Wall Mount - 408688 - Capital Lighting, Inc.
Columbus, OH, USA
40143WGTR Exterior -Wall Mount
408688
40143WGTR Exterior -Wall Mount 408688
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Weight: 6.83 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065314 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tortoise
Weight: 6.83
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209065314
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408688
Product Name 40143WGTR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details