Capital Lighting, Inc. 40126CDOB Exterior -Wall Mt./Flush 408686

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oriental Bronze Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209065253 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oriental Bronze Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209065253 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40126CDOB Exterior -Wall Mt./Flush - 408686 - Capital Lighting, Inc.
Columbus, OH, USA
40126CDOB Exterior -Wall Mt./Flush
408686
40126CDOB Exterior -Wall Mt./Flush 408686
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oriental Bronze Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209065253 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oriental Bronze
Weight: 3.97
Product Name: One Light Outdoor Wall Lantern
UPC: 783209065253
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408686
Product Name 40126CDOB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details