Capital Lighting, Inc. 40142WGTR Exterior -Wall Mount 408685

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 3.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209065307 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 3.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209065307 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40142WGTR Exterior -Wall Mount - 408685 - Capital Lighting, Inc.
Columbus, OH, USA
40142WGTR Exterior -Wall Mount
408685
40142WGTR Exterior -Wall Mount 408685
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 3.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209065307 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise
Weight: 3.75
Product Name: One Light Outdoor Wall Lantern
UPC: 783209065307
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408685
Product Name 40142WGTR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details