Capital Lighting, Inc. 40140WGTR Exterior -Post/Pier Head 408682

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 7.94 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209065291 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 7.94 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209065291 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40140WGTR Exterior -Post/Pier Head - 408682 - Capital Lighting, Inc.
Columbus, OH, USA
40140WGTR Exterior -Post/Pier Head
408682
40140WGTR Exterior -Post/Pier Head 408682
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 7.94 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209065291 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tortoise
Weight: 7.94
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209065291
Category: Outdoor Pole/Post Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408682
Product Name 40140WGTR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details