Capital Lighting, Inc. 40129CDOB Exterior -Ceiling Mount 408680

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 8.16 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209065284 Category: Outdoor Ceiling Mount Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 8.16 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209065284 Category: Outdoor Ceiling Mount Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40129CDOB Exterior -Ceiling Mount - 408680 - Capital Lighting, Inc.
Columbus, OH, USA
40129CDOB Exterior -Ceiling Mount
408680
40129CDOB Exterior -Ceiling Mount 408680
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 8.16 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209065284 Category: Outdoor Ceiling Mount Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oriental Bronze
Weight: 8.16
Product Name: Two Light Outdoor Ceiling Mount
UPC: 783209065284
Category: Outdoor Ceiling Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408680
Product Name 40129CDOB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details