Capital Lighting, Inc. 22272EMFL Sconces-Double Glass 408676

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Filbert Weight: 5.78 Product Name: Two Light Wall Sconce UPC: 783209062788 Category: Wall Sconce Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Filbert Weight: 5.78 Product Name: Two Light Wall Sconce UPC: 783209062788 Category: Wall Sconce Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22272EMFL Sconces-Double Glass - 408676 - Capital Lighting, Inc.
Columbus, OH, USA
22272EMFL Sconces-Double Glass
408676
22272EMFL Sconces-Double Glass 408676
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Filbert Weight: 5.78 Product Name: Two Light Wall Sconce UPC: 783209062788 Category: Wall Sconce Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Filbert
Weight: 5.78
Product Name: Two Light Wall Sconce
UPC: 783209062788
Category: Wall Sconce
Glass: Ember
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408676
Product Name 22272EMFL Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details