Capital Lighting, Inc. 22271EMFL Sconces-Single Glass 408674

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Filbert Weight: 3.44 Product Name: One Light Wall Sconce UPC: 783209062771 Category: Wall Sconce Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Filbert Weight: 3.44 Product Name: One Light Wall Sconce UPC: 783209062771 Category: Wall Sconce Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22271EMFL Sconces-Single Glass - 408674 - Capital Lighting, Inc.
Columbus, OH, USA
22271EMFL Sconces-Single Glass
408674
22271EMFL Sconces-Single Glass 408674
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Filbert Weight: 3.44 Product Name: One Light Wall Sconce UPC: 783209062771 Category: Wall Sconce Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Filbert
Weight: 3.44
Product Name: One Light Wall Sconce
UPC: 783209062771
Category: Wall Sconce
Glass: Ember
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408674
Product Name 22271EMFL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details