Capital Lighting, Inc. 22273EMFL Bathroom Fixtures-Two Lights 408673

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Filbert Weight: 3.13 Product Name: Two Light Bath Vanity UPC: 783209062795 Category: Bath Vanity Glass: Ember Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Filbert Weight: 3.13 Product Name: Two Light Bath Vanity UPC: 783209062795 Category: Bath Vanity Glass: Ember Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22273EMFL Bathroom Fixtures-Two Lights - 408673 - Capital Lighting, Inc.
Columbus, OH, USA
22273EMFL Bathroom Fixtures-Two Lights
408673
22273EMFL Bathroom Fixtures-Two Lights 408673
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Filbert Weight: 3.13 Product Name: Two Light Bath Vanity UPC: 783209062795 Category: Bath Vanity Glass: Ember Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Filbert
Weight: 3.13
Product Name: Two Light Bath Vanity
UPC: 783209062795
Category: Bath Vanity
Glass: Ember
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408673
Product Name 22273EMFL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details