Capital Lighting, Inc. 22274EMFL Bathroom Fixtures-Three Lights 408671

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Filbert Weight: 7.1 Product Name: Three Light Bath Vanity UPC: 783209062801 Category: Bath Vanity Glass: Ember Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Filbert Weight: 7.1 Product Name: Three Light Bath Vanity UPC: 783209062801 Category: Bath Vanity Glass: Ember Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22274EMFL Bathroom Fixtures-Three Lights - 408671 - Capital Lighting, Inc.
Columbus, OH, USA
22274EMFL Bathroom Fixtures-Three Lights
408671
22274EMFL Bathroom Fixtures-Three Lights 408671
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Filbert Weight: 7.1 Product Name: Three Light Bath Vanity UPC: 783209062801 Category: Bath Vanity Glass: Ember Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Filbert
Weight: 7.1
Product Name: Three Light Bath Vanity
UPC: 783209062801
Category: Bath Vanity
Glass: Ember
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408671
Product Name 22274EMFL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details