Capital Lighting, Inc. 40100MCAT Exterior -Post/Pier Head 408657

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 7.06 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209065130 Category: Outdoor Pole/Post Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 7.06 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209065130 Category: Outdoor Pole/Post Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40100MCAT Exterior -Post/Pier Head - 408657 - Capital Lighting, Inc.
Columbus, OH, USA
40100MCAT Exterior -Post/Pier Head
408657
40100MCAT Exterior -Post/Pier Head 408657
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 7.06 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209065130 Category: Outdoor Pole/Post Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Artesian Bronze
Weight: 7.06
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209065130
Category: Outdoor Pole/Post Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408657
Product Name 40100MCAT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details