Capital Lighting, Inc. 40102MCAT Exterior -Wall Mount 408654

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 2.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209065147 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 2.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209065147 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40102MCAT Exterior -Wall Mount - 408654 - Capital Lighting, Inc.
Columbus, OH, USA
40102MCAT Exterior -Wall Mount
408654
40102MCAT Exterior -Wall Mount 408654
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 2.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209065147 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Artesian Bronze
Weight: 2.87
Product Name: One Light Outdoor Wall Lantern
UPC: 783209065147
Category: Outdoor Wall Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408654
Product Name 40102MCAT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details