Capital Lighting, Inc. 40104MCAT Exterior -Wall Mount 408653

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 8.16 Product Name: One Light Outdoor Wall Lantern UPC: 783209065161 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 8.16 Product Name: One Light Outdoor Wall Lantern UPC: 783209065161 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40104MCAT Exterior -Wall Mount - 408653 - Capital Lighting, Inc.
Columbus, OH, USA
40104MCAT Exterior -Wall Mount
408653
40104MCAT Exterior -Wall Mount 408653
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 8.16 Product Name: One Light Outdoor Wall Lantern UPC: 783209065161 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 21.00
Extension: 14
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Artesian Bronze
Weight: 8.16
Product Name: One Light Outdoor Wall Lantern
UPC: 783209065161
Category: Outdoor Wall Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408653
Product Name 40104MCAT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details