Capital Lighting, Inc. 40105MCAT Exterior -Wall Mount 408651

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 10.58 Product Name: One Light Outdoor Wall Lantern UPC: 783209065178 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 10.58 Product Name: One Light Outdoor Wall Lantern UPC: 783209065178 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40105MCAT Exterior -Wall Mount - 408651 - Capital Lighting, Inc.
Columbus, OH, USA
40105MCAT Exterior -Wall Mount
408651
40105MCAT Exterior -Wall Mount 408651
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 10.58 Product Name: One Light Outdoor Wall Lantern UPC: 783209065178 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 25.00
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Artesian Bronze
Weight: 10.58
Product Name: One Light Outdoor Wall Lantern
UPC: 783209065178
Category: Outdoor Wall Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408651
Product Name 40105MCAT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details