Capital Lighting, Inc. 40035CDSE Exterior -Wall Mount 408629

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 11.66 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063501 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 11.66 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063501 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40035CDSE Exterior -Wall Mount - 408629 - Capital Lighting, Inc.
Columbus, OH, USA
40035CDSE Exterior -Wall Mount
408629
40035CDSE Exterior -Wall Mount 408629
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 11.66 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063501 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 11.66
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209063501
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408629
Product Name 40035CDSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details