Capital Lighting, Inc. 40036CDSE Exterior -Post/Pier Head 408627

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 5.65 Product Name: Three LT Outdoor Pole Lantern UPC: 783209063518 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 5.65 Product Name: Three LT Outdoor Pole Lantern UPC: 783209063518 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40036CDSE Exterior -Post/Pier Head - 408627 - Capital Lighting, Inc.
Columbus, OH, USA
40036CDSE Exterior -Post/Pier Head
408627
40036CDSE Exterior -Post/Pier Head 408627
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 5.65 Product Name: Three LT Outdoor Pole Lantern UPC: 783209063518 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 5.65
Product Name: Three LT Outdoor Pole Lantern
UPC: 783209063518
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408627
Product Name 40036CDSE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details