Capital Lighting, Inc. 40092CDBZ Exterior -Post/Pier Head 408621

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 15.87 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209063174 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 15.87 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209063174 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40092CDBZ Exterior -Post/Pier Head - 408621 - Capital Lighting, Inc.
Columbus, OH, USA
40092CDBZ Exterior -Post/Pier Head
408621
40092CDBZ Exterior -Post/Pier Head 408621
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 15.87 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209063174 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 15.87
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209063174
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408621
Product Name 40092CDBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details