Capital Lighting, Inc. 39942BCPS Sconces-Triple Candle 408618

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Plated Silver Weight: 12.45 Product Name: Three Light Wall Sconce UPC: 783209065079 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Plated Silver Weight: 12.45 Product Name: Three Light Wall Sconce UPC: 783209065079 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39942BCPS Sconces-Triple Candle - 408618 - Capital Lighting, Inc.
Columbus, OH, USA
39942BCPS Sconces-Triple Candle
408618
39942BCPS Sconces-Triple Candle 408618
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Plated Silver Weight: 12.45 Product Name: Three Light Wall Sconce UPC: 783209065079 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Plated Silver
Weight: 12.45
Product Name: Three Light Wall Sconce
UPC: 783209065079
Category: Wall Sconce
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408618
Product Name 39942BCPS Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details