Capital Lighting, Inc. 39946BCPS Mid. Chandeliers-Candle 408606

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Plated Silver Weight: 36.96 Product Name: Nine Light Chandelier UPC: 783209065116 Category: Multi-Tier Chandelier Glass: Beveled Crystal Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Plated Silver Weight: 36.96 Product Name: Nine Light Chandelier UPC: 783209065116 Category: Multi-Tier Chandelier Glass: Beveled Crystal Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39946BCPS Mid. Chandeliers-Candle - 408606 - Capital Lighting, Inc.
Columbus, OH, USA
39946BCPS Mid. Chandeliers-Candle
408606
39946BCPS Mid. Chandeliers-Candle 408606
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Plated Silver Weight: 36.96 Product Name: Nine Light Chandelier UPC: 783209065116 Category: Multi-Tier Chandelier Glass: Beveled Crystal Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 37.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Plated Silver
Weight: 36.96
Product Name: Nine Light Chandelier
UPC: 783209065116
Category: Multi-Tier Chandelier
Glass: Beveled Crystal
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408606
Product Name 39946BCPS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details