Capital Lighting, Inc. 39947BCPS Large Chandeliers-Candle 408603

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Plated Silver Weight: 58.3 Product Name: Five Light Chandelier UPC: 783209065123 Category: Multi-Tier Chandelier Glass: Beveled Crystal Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Plated Silver Weight: 58.3 Product Name: Five Light Chandelier UPC: 783209065123 Category: Multi-Tier Chandelier Glass: Beveled Crystal Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39947BCPS Large Chandeliers-Candle - 408603 - Capital Lighting, Inc.
Columbus, OH, USA
39947BCPS Large Chandeliers-Candle
408603
39947BCPS Large Chandeliers-Candle 408603
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Plated Silver Weight: 58.3 Product Name: Five Light Chandelier UPC: 783209065123 Category: Multi-Tier Chandelier Glass: Beveled Crystal Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 40
Finish: Plated Silver
Weight: 58.3
Product Name: Five Light Chandelier
UPC: 783209065123
Category: Multi-Tier Chandelier
Glass: Beveled Crystal
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408603
Product Name 39947BCPS Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details