Capital Lighting, Inc. 40032CDSE Exterior -Post/Pier Head 408602

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8.14 Product Name: Three Light Outdoor Deck Lantern UPC: 783209063471 Category: Outdoor Deck Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8.14 Product Name: Three Light Outdoor Deck Lantern UPC: 783209063471 Category: Outdoor Deck Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40032CDSE Exterior -Post/Pier Head - 408602 - Capital Lighting, Inc.
Columbus, OH, USA
40032CDSE Exterior -Post/Pier Head
408602
40032CDSE Exterior -Post/Pier Head 408602
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8.14 Product Name: Three Light Outdoor Deck Lantern UPC: 783209063471 Category: Outdoor Deck Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 8.14
Product Name: Three Light Outdoor Deck Lantern
UPC: 783209063471
Category: Outdoor Deck Lantern
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408602
Product Name 40032CDSE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details