Capital Lighting, Inc. 40030CDSE Exterior -Ceiling Mount 408601

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 7.04 Product Name: One Light Outdoor Ceiling Mount UPC: 783209063457 Category: Outdoor Ceiling Mount Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 7.04 Product Name: One Light Outdoor Ceiling Mount UPC: 783209063457 Category: Outdoor Ceiling Mount Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40030CDSE Exterior -Ceiling Mount - 408601 - Capital Lighting, Inc.
Columbus, OH, USA
40030CDSE Exterior -Ceiling Mount
408601
40030CDSE Exterior -Ceiling Mount 408601
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 7.04 Product Name: One Light Outdoor Ceiling Mount UPC: 783209063457 Category: Outdoor Ceiling Mount Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna
Weight: 7.04
Product Name: One Light Outdoor Ceiling Mount
UPC: 783209063457
Category: Outdoor Ceiling Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408601
Product Name 40030CDSE Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details