Capital Lighting, Inc. 1073IU-252R Bathroom Fixtures-Three Lights 408598

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 10.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron And Umber Product Name: Three Light Vanity Fixture UPC: 841224059562 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 10.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron And Umber Product Name: Three Light Vanity Fixture UPC: 841224059562 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1073IU-252R Bathroom Fixtures-Three Lights - 408598 - Capital Lighting, Inc.
Columbus, OH, USA
1073IU-252R Bathroom Fixtures-Three Lights
408598
1073IU-252R Bathroom Fixtures-Three Lights 408598
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 10.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron And Umber Product Name: Three Light Vanity Fixture UPC: 841224059562 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 10.25
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Iron And Umber
Product Name: Three Light Vanity Fixture
UPC: 841224059562
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408598
Product Name 1073IU-252R Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details