Capital Lighting, Inc. 86-12 Sconces-Double Candle 408596

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Extension: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Classic Roman Bronze Product Name: Two Light Wall Sconce UPC: 782042951150 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Extension: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Classic Roman Bronze Product Name: Two Light Wall Sconce UPC: 782042951150 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
86-12 Sconces-Double Candle - 408596 - Capital Lighting, Inc.
Columbus, OH, USA
86-12 Sconces-Double Candle
408596
86-12 Sconces-Double Candle 408596
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Extension: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Classic Roman Bronze Product Name: Two Light Wall Sconce UPC: 782042951150 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.50
Extension: 9.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Classic Roman Bronze
Product Name: Two Light Wall Sconce
UPC: 782042951150
Category: Interior
Glass: Cream Ice and Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408596
Product Name 86-12 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details