Capital Lighting, Inc. 86-33 Semi-Flush Mts.-Bowl Style 408593

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classic Roman Bronze Product Name: Three Light Semi-Flush UPC: 782042951167 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classic Roman Bronze Product Name: Three Light Semi-Flush UPC: 782042951167 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
86-33 Semi-Flush Mts.-Bowl Style - 408593 - Capital Lighting, Inc.
Columbus, OH, USA
86-33 Semi-Flush Mts.-Bowl Style
408593
86-33 Semi-Flush Mts.-Bowl Style 408593
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classic Roman Bronze Product Name: Three Light Semi-Flush UPC: 782042951167 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Classic Roman Bronze
Product Name: Three Light Semi-Flush
UPC: 782042951167
Category: Interior
Glass: Cream Ice and Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408593
Product Name 86-33 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details