Capital Lighting, Inc. 86-74 Pendants-Bowl Style 408592

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 33.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Classic Roman Bronze Product Name: Four Light Inverted Pendant UPC: 782042951198 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 33.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Classic Roman Bronze Product Name: Four Light Inverted Pendant UPC: 782042951198 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
86-74 Pendants-Bowl Style - 408592 - Capital Lighting, Inc.
Columbus, OH, USA
86-74 Pendants-Bowl Style
408592
86-74 Pendants-Bowl Style 408592
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 33.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Classic Roman Bronze Product Name: Four Light Inverted Pendant UPC: 782042951198 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 33.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Classic Roman Bronze
Product Name: Four Light Inverted Pendant
UPC: 782042951198
Category: Interior
Glass: Cream Ice and Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408592
Product Name 86-74 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details