Capital Lighting, Inc. 2745BB Flush Mounts-Bowl Style 408587

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnished Bronze Product Name: Three Light Ceiling Fixture UPC: 841224036693 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnished Bronze Product Name: Three Light Ceiling Fixture UPC: 841224036693 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2745BB Flush Mounts-Bowl Style - 408587 - Capital Lighting, Inc.
Columbus, OH, USA
2745BB Flush Mounts-Bowl Style
408587
2745BB Flush Mounts-Bowl Style 408587
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnished Bronze Product Name: Three Light Ceiling Fixture UPC: 841224036693 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Burnished Bronze
Product Name: Three Light Ceiling Fixture
UPC: 841224036693
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408587
Product Name 2745BB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details