Capital Lighting, Inc. 2749CS Semi-Flush Mts.-Bowl Style 408581

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Creek Stone Product Name: Two Light Semi-Flush Fixture UPC: 841224059845 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Creek Stone Product Name: Two Light Semi-Flush Fixture UPC: 841224059845 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2749CS Semi-Flush Mts.-Bowl Style - 408581 - Capital Lighting, Inc.
Columbus, OH, USA
2749CS Semi-Flush Mts.-Bowl Style
408581
2749CS Semi-Flush Mts.-Bowl Style 408581
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Creek Stone Product Name: Two Light Semi-Flush Fixture UPC: 841224059845 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Creek Stone
Product Name: Two Light Semi-Flush Fixture
UPC: 841224059845
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408581
Product Name 2749CS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details