Capital Lighting, Inc. 1121CU-286 Sconces-Single Glass 408578

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Crusted Umber Product Name: One Light Sconce UPC: 841224059166 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Crusted Umber Product Name: One Light Sconce UPC: 841224059166 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1121CU-286 Sconces-Single Glass - 408578 - Capital Lighting, Inc.
Columbus, OH, USA
1121CU-286 Sconces-Single Glass
408578
1121CU-286 Sconces-Single Glass 408578
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Crusted Umber Product Name: One Light Sconce UPC: 841224059166 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 14.50
Extension: 5.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Crusted Umber
Product Name: One Light Sconce
UPC: 841224059166
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408578
Product Name 1121CU-286 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details