Capital Lighting, Inc. 1083BB-133-GU Bathroom Fixtures-Three Lights 408576

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 6.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnished Bronze Product Name: Three Light Vanity UPC: 841224067444 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 6.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnished Bronze Product Name: Three Light Vanity UPC: 841224067444 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1083BB-133-GU Bathroom Fixtures-Three Lights - 408576 - Capital Lighting, Inc.
Columbus, OH, USA
1083BB-133-GU Bathroom Fixtures-Three Lights
408576
1083BB-133-GU Bathroom Fixtures-Three Lights 408576
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 6.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnished Bronze Product Name: Three Light Vanity UPC: 841224067444 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.50
Extension: 6.5
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Burnished Bronze
Product Name: Three Light Vanity
UPC: 841224067444
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408576
Product Name 1083BB-133-GU Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details