Capital Lighting, Inc. 1112CU-443 Sconces-Double Candle 408575

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Crusted Umber Product Name: Two Light Sconce UPC: 841224059241 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Crusted Umber Product Name: Two Light Sconce UPC: 841224059241 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1112CU-443 Sconces-Double Candle - 408575 - Capital Lighting, Inc.
Columbus, OH, USA
1112CU-443 Sconces-Double Candle
408575
1112CU-443 Sconces-Double Candle 408575
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Crusted Umber Product Name: Two Light Sconce UPC: 841224059241 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Crusted Umber
Product Name: Two Light Sconce
UPC: 841224059241
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408575
Product Name 1112CU-443 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details