Capital Lighting, Inc. 1083MN-132-GU Bathroom Fixtures-Three Lights 408573

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 6.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Matte Nickel Product Name: Three Light Vanity UPC: 841224061084 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 6.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Matte Nickel Product Name: Three Light Vanity UPC: 841224061084 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1083MN-132-GU Bathroom Fixtures-Three Lights - 408573 - Capital Lighting, Inc.
Columbus, OH, USA
1083MN-132-GU Bathroom Fixtures-Three Lights
408573
1083MN-132-GU Bathroom Fixtures-Three Lights 408573
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 6.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Matte Nickel Product Name: Three Light Vanity UPC: 841224061084 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.50
Extension: 6.5
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Matte Nickel
Product Name: Three Light Vanity
UPC: 841224061084
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408573
Product Name 1083MN-132-GU Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details