Capital Lighting, Inc. 1111CU-443 Sconces-Single Candle 408572

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Crusted Umber Product Name: One Light Sconce UPC: 841224059159 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Crusted Umber Product Name: One Light Sconce UPC: 841224059159 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1111CU-443 Sconces-Single Candle - 408572 - Capital Lighting, Inc.
Columbus, OH, USA
1111CU-443 Sconces-Single Candle
408572
1111CU-443 Sconces-Single Candle 408572
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Crusted Umber Product Name: One Light Sconce UPC: 841224059159 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 17.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Crusted Umber
Product Name: One Light Sconce
UPC: 841224059159
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408572
Product Name 1111CU-443 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details