Capital Lighting, Inc. 1231BB-450 Sconces-Single Candle 408569

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224059173 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224059173 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1231BB-450 Sconces-Single Candle - 408569 - Capital Lighting, Inc.
Columbus, OH, USA
1231BB-450 Sconces-Single Candle
408569
1231BB-450 Sconces-Single Candle 408569
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224059173 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.75
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Burnished Bronze
Product Name: One Light Sconce
UPC: 841224059173
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408569
Product Name 1231BB-450 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details