Capital Lighting, Inc. 1232MN-451 Sconces-Drum Shades 408563

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Sconce UPC: 841224059531 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Sconce UPC: 841224059531 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1232MN-451 Sconces-Drum Shades - 408563 - Capital Lighting, Inc.
Columbus, OH, USA
1232MN-451 Sconces-Drum Shades
408563
1232MN-451 Sconces-Drum Shades 408563
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Sconce UPC: 841224059531 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Matte Nickel
Product Name: Two Light Sconce
UPC: 841224059531
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408563
Product Name 1232MN-451 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details