Capital Lighting, Inc. 2720BB Pendants-Bowl Style 408559

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.75 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224062005 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.75 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224062005 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2720BB Pendants-Bowl Style - 408559 - Capital Lighting, Inc.
Columbus, OH, USA
2720BB Pendants-Bowl Style
408559
2720BB Pendants-Bowl Style 408559
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.75 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224062005 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.75
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Burnished Bronze
Product Name: Three Light Pendant
UPC: 841224062005
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408559
Product Name 2720BB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details