Capital Lighting, Inc. 2739MBZ Semi-Flush Mts.-Bowl Style 408558

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Mediterranean Bronze Product Name: Two Light Semi-Flush Fixture UPC: 841224059807 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Mediterranean Bronze Product Name: Two Light Semi-Flush Fixture UPC: 841224059807 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2739MBZ Semi-Flush Mts.-Bowl Style - 408558 - Capital Lighting, Inc.
Columbus, OH, USA
2739MBZ Semi-Flush Mts.-Bowl Style
408558
2739MBZ Semi-Flush Mts.-Bowl Style 408558
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Mediterranean Bronze Product Name: Two Light Semi-Flush Fixture UPC: 841224059807 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Mediterranean Bronze
Product Name: Two Light Semi-Flush Fixture
UPC: 841224059807
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408558
Product Name 2739MBZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details