Capital Lighting, Inc. 2724MN Pendants-Bowl Style 408553

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.75 Bulb Type: GU24 Qty: 3 Wattage: 23 Finish: Matte Nickel Product Name: Three Light Ceiling Pendant With Canopy Kit UPC: 841224018385 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.75 Bulb Type: GU24 Qty: 3 Wattage: 23 Finish: Matte Nickel Product Name: Three Light Ceiling Pendant With Canopy Kit UPC: 841224018385 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
2724MN Pendants-Bowl Style - 408553 - Capital Lighting, Inc.
Columbus, OH, USA
2724MN Pendants-Bowl Style
408553
2724MN Pendants-Bowl Style 408553
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.75 Bulb Type: GU24 Qty: 3 Wattage: 23 Finish: Matte Nickel Product Name: Three Light Ceiling Pendant With Canopy Kit UPC: 841224018385 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.75
Bulb
Type: GU24
Qty: 3
Wattage: 23
Finish: Matte Nickel
Product Name: Three Light Ceiling Pendant With Canopy Kit
UPC: 841224018385
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408553
Product Name 2724MN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details