Capital Lighting, Inc. 2728BB Pendants-Bowl Style 408550

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224062050 Category: Pendant Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224062050 Category: Pendant Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
2728BB Pendants-Bowl Style - 408550 - Capital Lighting, Inc.
Columbus, OH, USA
2728BB Pendants-Bowl Style
408550
2728BB Pendants-Bowl Style 408550
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224062050 Category: Pendant Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Pendant
UPC: 841224062050
Category: Pendant
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408550
Product Name 2728BB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details