Capital Lighting, Inc. 1165MN-117-GU Bathroom Fixtures-Five+Lights 408548

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Matte Nickel Product Name: Five Light Vanity UPC: 841224061169 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Matte Nickel Product Name: Five Light Vanity UPC: 841224061169 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1165MN-117-GU Bathroom Fixtures-Five+Lights - 408548 - Capital Lighting, Inc.
Columbus, OH, USA
1165MN-117-GU Bathroom Fixtures-Five+Lights
408548
1165MN-117-GU Bathroom Fixtures-Five+Lights 408548
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Matte Nickel Product Name: Five Light Vanity UPC: 841224061169 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Extension: 8
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Matte Nickel
Product Name: Five Light Vanity
UPC: 841224061169
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408548
Product Name 1165MN-117-GU Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details