Capital Lighting, Inc. 1132CZ-296 Bathroom Fixtures-Two Lights 408547

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Champagne Bronze Product Name: Two Light Vanity Fixture UPC: 841224059326 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Champagne Bronze Product Name: Two Light Vanity Fixture UPC: 841224059326 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1132CZ-296 Bathroom Fixtures-Two Lights - 408547 - Capital Lighting, Inc.
Columbus, OH, USA
1132CZ-296 Bathroom Fixtures-Two Lights
408547
1132CZ-296 Bathroom Fixtures-Two Lights 408547
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Champagne Bronze Product Name: Two Light Vanity Fixture UPC: 841224059326 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.50
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Champagne Bronze
Product Name: Two Light Vanity Fixture
UPC: 841224059326
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408547
Product Name 1132CZ-296 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details