Capital Lighting, Inc. 1163MN-117-GU Bathroom Fixtures-Three Lights 408542

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Matte Nickel Product Name: Three Light Vanity UPC: 841224061145 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Matte Nickel Product Name: Three Light Vanity UPC: 841224061145 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1163MN-117-GU Bathroom Fixtures-Three Lights - 408542 - Capital Lighting, Inc.
Columbus, OH, USA
1163MN-117-GU Bathroom Fixtures-Three Lights
408542
1163MN-117-GU Bathroom Fixtures-Three Lights 408542
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Matte Nickel Product Name: Three Light Vanity UPC: 841224061145 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Extension: 8
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Matte Nickel
Product Name: Three Light Vanity
UPC: 841224061145
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408542
Product Name 1163MN-117-GU Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details