Capital Lighting, Inc. 1721-GU Sconces-Pocket 408531

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 7 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Gilded Umber Product Name: One Light Sconce UPC: 841224061350 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 7 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Gilded Umber Product Name: One Light Sconce UPC: 841224061350 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1721-GU Sconces-Pocket - 408531 - Capital Lighting, Inc.
Columbus, OH, USA
1721-GU Sconces-Pocket
408531
1721-GU Sconces-Pocket 408531
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 7 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Gilded Umber Product Name: One Light Sconce UPC: 841224061350 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Extension: 7
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Gilded Umber
Product Name: One Light Sconce
UPC: 841224061350
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408531
Product Name 1721-GU Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details